EN
  • EN
  • DE

PI2B4300LX

Part No PI2B4300LX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274216-PI2B4300LX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2B4300LX CAD Model

Description

The PI2B4300LX, manufactured by Pericom, is a high-performance, bi-directional level translator designed to bridge different voltage domains in electronic systems. It facilitates seamless communication between devices operating at different voltage levels, ensuring signal integrity and preventing damage to sensitive components.

Applications:

  • Smartphones and Tablets: Level translation between application processors and peripheral devices (e.g., displays, cameras).
  • Laptop Computers: Interfacing between different voltage rails on the motherboard.
  • Embedded Systems: Enabling communication between microcontrollers and sensors operating at different voltages.
  • SD Card Interfaces: Voltage level shifting for SD card readers and writers.
  • Memory Interfaces: Level translation for various memory types (e.g., DDR, Flash).

Features:

  • Bi-directional Level Translation: Automatically detects the direction of data flow and translates voltage levels accordingly, eliminating the need for external direction control signals.
  • Wide Voltage Range: Supports a wide range of input and output voltages, typically from 1.65V to 5.5V. This allows for flexible integration into diverse systems.
  • High-Speed Operation: Designed for high-speed data transfer, minimizing propagation delays and ensuring optimal system performance.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Small Package Size: Available in small form factor packages, such as QFN, making it suitable for space-constrained applications.
  • Ioff Protection: Provides Ioff protection, preventing current backflow when the device is powered down.
  • ESD Protection: Incorporates ESD protection circuitry to safeguard against electrostatic discharge events.

Benefits:

  • Simplified System Design: Reduces the complexity of mixed-voltage systems by providing a single-chip solution for level translation.
  • Improved Signal Integrity: Ensures reliable data communication between devices operating at different voltage levels.
  • Reduced Bill of Materials (BOM) Cost: Eliminates the need for discrete components, reducing overall system cost.
  • Enhanced System Performance: Minimizes propagation delays, resulting in faster data transfer rates.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Increased System Reliability: ESD and Ioff protection enhance system robustness and reliability.

Technical Specifications:

The PI2B4300LX typically features propagation delays in the nanosecond range and supports data rates up to several hundred Mbps. It is available in various package options. For detailed specifications, including voltage ranges, timing characteristics, power consumption, and package dimensions, consult the Pericom datasheet for the PI2B4300LX.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess