EN
  • EN
  • DE

P74PCT823BSC

Part No P74PCT823BSC
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165112-P74PCT823BSC
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P74PCT823BSC CAD Model

Description

The P74PCT823BSC is a peripheral component made by Pericom Semiconductor. While detailed specifications are scarce, it is generally used in systems that require peripheral control and data management.

Applications:

  • Legacy PC systems
  • Embedded systems requiring ISA bus interface
  • Industrial control applications
  • Data acquisition systems

Features:

  • Peripheral component interface
  • ISA bus compatibility
  • Interrupt handling capabilities
  • I/O port control
  • Timer functionality (potentially)

Benefits:

  • Enables control of various peripheral devices
  • Facilitates communication between peripherals and the host system
  • Offers a standardized interface for peripheral expansion
  • Streamlines system integration

Additional Details:

This device likely provides a bridge between the ISA bus (Industry Standard Architecture) and various peripheral devices. The specific functionality would depend on the device's internal configuration and programming. The BSC suffix likely indicates a specific package type or temperature range. Further research would be required to determine the precise operational characteristics and electrical specifications.

Please note: Due to limited publicly available information, the above description is based on typical applications of similar peripheral controller components. Specific details for the P74PCT823BSC may vary.

You May Also Be Interested in

Pericom
Lowest to $0.8847
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
Lowest to $1.6087

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess