The P13HDM1 is a HDMI (High-Definition Multimedia Interface) signal switch or multiplexer from Pericom (now Diodes Incorporated). It is designed to switch between multiple HDMI sources to a single display or to distribute a single HDMI source to multiple displays.
Applications
- HDMI source selection
- HDMI signal distribution
- Home theater systems
- Gaming consoles
- Blu-ray players
Features
- Supports HDMI 1.4 or higher
- High-speed data rates
- Low insertion loss
- Low return loss
- ESD protection
Benefits
- Convenient switching between multiple HDMI sources
- High-quality video and audio transmission
- Minimal signal degradation
- Robust protection against electrostatic discharge
- Simplified system design
Technical Specifications
While the precise specs depend on the exact revision, typical HDMI switches like the P13HDM1 have specifications around these values:
- HDMI Version: Supports HDMI 1.4 or higher (may support 2.0 or 2.1)
- Data Rate: up to several Gbps per channel (e.g., 3.4 Gbps, 6 Gbps, or higher)
- Insertion Loss: Low, typically a few tenths of a dB.
- Return Loss: High, typically -15 dB or better.
- ESD Protection: Usually HBM (Human Body Model) protection to several kV.
Consult the Pericom (Diodes Incorporated) datasheet for the complete and accurate electrical characteristics of the P13HDM1. Often available in a surface-mount package.