Products specifications Report Issue?

Category Crystals and Oscillators
Family Oscillators
Manufacturer Pericom
Series SaRonix-eCera? FK
Packaging Bulk
Type XO (Standard)
Frequency 48MHz
Function Enable/Disable
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±50ppm
Operating Temperature Range -20°C ~ 70°C
Current - Supply (Max) 10mA
Mounting Style SMD/SMT
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.045" (1.15mm)
Package 4-SMD, No Lead (DFN, LCC)
Current - Supply (Disable) (Max) 10μA
Win Source Part Number 204207-FK4800009
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FK4800009 CAD Model

Description

The Pericom FK4800009 is an oscillator electronic component from the SaRonix-eCera series. This oscillator is designed for use in applications where a stable clock signal is required, such as in microcontrollers and digital signal processors. It features a small package size, low power consumption, and high frequency stability. This oscillator is a good choice for applications that require a stable clock signal and low power consumption.

You May Also Be Interested in

Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.2364
ECAD model for FC-135 32.7680KA-AC3
CTS-Frequency Controls
XTAL OSC XO 33.3330MHZ HCMOS TTL
Need more? Email Us
ECAD model for CB3LV-3C-33M333000
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Lowest to $10.5105
ECAD model for DSC1001DI2-125.0000
Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1703
ECAD model for CSTNE12M0G520000R0
Epson Electronics America Inc-Semiconductor Div
Standard Clock Oscillators XTAL OSC MHZ 4 PIN (O/E)
Need more? Email Us
ECAD model for SG-51P-4.0000MC:ROHS
Citizen Finedevice Co Ltd
CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.9013
ECAD model for CS325S25000000ABJT
Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T
Microchip Technology
LEADED XTAL -20C TO +70C +/-50PP / Crystal
Need more? Email Us
ECAD model for VXA4-1KJ-00-12M0000000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention