EN
  • EN
  • DE

TPS2046P

Part No TPS2046P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC DUAL PWR DIST SWITCH 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS2046
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1272105-TPS2046P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2046P CAD Model

Description

Product Overview: TPS2046P from Texas Instruments

The TPS2046P is a robust, high-performance power distribution switch from the reputable semiconductor manufacturer, Texas Instruments (TI). This device is designed to enhance the functionality and safety of USB power distribution systems and is particularly suitable for applications that require multiple USB ports, such as desktop and laptop computers, docking stations, and monitors.

Key Features

  • Multiple USB Port Support: The TPS2046P is capable of supporting up to four USB ports, offering a compact and efficient solution for managing power distribution in USB hubs.
  • Overcurrent Protection: Each channel of the TPS2046P is individually protected against overcurrent situations, ensuring the safety of connected devices and preventing damage to the USB ports.
  • Thermal Shutdown: The device includes an intelligent thermal shutdown feature that protects against overheating. If the junction temperature exceeds the thermal threshold, the switch automatically turns off to prevent thermal damage.
  • Under-Voltage Lockout (UVLO): The TPS2046P incorporates UVLO to ensure that the device operates at the appropriate voltage levels, thereby securing the system against undervoltage conditions.
  • Low On-Resistance: This power distribution switch boasts a low on-resistance, which minimizes voltage drop and power loss, ensuring efficient power delivery to USB devices.

Applications

The versatile nature of the TPS2046P makes it an excellent choice for a range of applications that require reliable power distribution and protection features for USB ports. These include:

  • Desktop and Laptop Computers
  • USB Hubs and Docking Stations
  • Peripheral Power Management
  • Monitors with Integrated USB Hubs

Quality and Reliability

TI is known for its commitment to quality, and the TPS2046P is no exception. It is built to meet the stringent requirements of the industrial and consumer markets, offering both longevity and reliability in power management solutions.

For developers and engineers looking to integrate USB power distribution with a high degree of protection and efficiency, the TPS2046P from Texas Instruments stands out as a smart choice that combines performance with reliability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess