EN
  • EN
  • DE

PE4306-52TR

Part No PE4306-52TR
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271936-PE4306-52TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4306-52TR CAD Model

Description

The PE4306-52TR is a high-linearity, 6-bit RF Digital Step Attenuator (DSA) manufactured by Peregrine Semiconductor. Utilizing Peregrine's UltraCMOS® technology, this DSA offers precise attenuation control over a broad frequency range with excellent linearity performance. It is well-suited for various wireless communication systems requiring accurate signal level adjustments.

Applications:

  • Cellular Infrastructure: Used in base stations for adjusting signal levels in transmitter and receiver paths.
  • Wireless LAN (WLAN): Integrated into WLAN devices for gain control and signal optimization.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for precise attenuation control.
  • Satellite Communication Systems: Utilized in satellite communication equipment for signal level adjustments.
  • Cable TV (CATV): Used in CATV systems for signal level adjustments.

Features:

  • High Linearity: Provides excellent linearity performance to minimize signal distortion.
  • Wide Attenuation Range: Offers a broad attenuation range with fine resolution steps.
  • Precise Attenuation Steps: Provides accurate and repeatable attenuation settings.
  • Low Insertion Loss: Minimizes signal attenuation in the through state.
  • UltraCMOS Technology: Built using Peregrine's UltraCMOS process for high reliability and performance.
  • Serial Control Interface: Features a serial control interface (SPI) for easy integration.
  • Small Package Size: Comes in a compact package to save board space.

Benefits:

  • Improved Signal Quality: High linearity and precise attenuation control enhance signal quality.
  • Enhanced System Performance: Accurate attenuation enables optimal system performance.
  • Simplified Design: Serial control interface simplifies integration into existing systems.
  • Reduced Board Space: Compact package size allows for more compact designs.
  • Increased Design Flexibility: Wide attenuation range provides greater design flexibility.

Additional Details:

The PE4306-52TR provides a 31.5 dB attenuation range in 0.5 dB steps. It operates from 50 MHz to 6 GHz. The DSA operates with a single positive supply voltage. The device is available in a small QFN package. Typical specifications include an insertion loss of 1.3 dB at 3 GHz and an IIP3 of +58 dBm. The '-52' likely refers to a specific packaging or performance variant, and the 'TR' suffix indicates that the part is provided in Tape and Reel packaging for automated assembly processes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess