The PE4231-02 is a high-linearity SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor. This switch is designed for a broad range of applications requiring excellent RF performance, low insertion loss, and high isolation. Its architecture ensures minimal signal degradation, making it suitable for demanding wireless communication systems.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN) systems
- Satellite radio
- Test and measurement equipment
- General purpose RF switching
Features
- High linearity: IIP3 = +67 dBm
- Low insertion loss: 0.3 dB at 3 GHz
- High isolation: 33 dB at 3 GHz
- Single positive supply: 2.7 V to 5.5 V
- Low current consumption: 100 μA
- Compact form factor
- Integrated CMOS control logic
Benefits
- Improved signal integrity due to high linearity, reducing distortion and unwanted signals.
- Enhanced system performance with low insertion loss, maximizing signal strength and minimizing power loss.
- Reduced interference and crosstalk with high isolation, ensuring signal purity.
- Simplified system design with a single positive supply, reducing component count and complexity.
- Extended battery life due to low current consumption, crucial for portable applications.
- Space-saving design with a compact form factor, ideal for high-density layouts.
- Easy integration with CMOS control logic, simplifying interface and control implementation.
Additional Details
The PE4231-02 operates over a wide frequency range, typically from 100 MHz to 3 GHz, making it versatile for various applications. It is fabricated using Peregrine's UltraCMOS® process technology, which enables high performance and reliability. The switch is available in a small QFN package. It is designed to handle RF signals with minimal impact on signal quality. The high IIP3 rating ensures that the switch introduces very little distortion, which is critical in applications where signal fidelity is paramount. The low insertion loss helps to maintain signal strength, while the high isolation prevents unwanted signals from leaking through.