EN
  • EN
  • DE

MPMI24580406-RPC

Part No MPMI24580406-RPC
Manufacturer PCTEL, Inc.
Catalog RF Antennas
Description RF ANT 2.45GHZ PAN RP-TNC M CEIL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr PCTEL, Inc.
Package Box
Product Status Obsolete
RF Family/Standard General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.45GHz, 5.4GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz
Antenna Type Panel
Number of Bands 2
VSWR 2
Gain 4dBi, 7dBi
Power - Max 5 W
Features Cable - 4.2672m
Termination RP-TNC Male (4)
Mounting Type Ceiling Mount, Wall Mount
Height (Max) 1.299" (33.00mm)
Applications Bluetooth, Wi-Fi
Standard Package 25 pcs
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 1135585-MPMI24580406-RPC
Ultra Librarian 3D Model Ultra Librarian MPMI24580406-RPC CAD Model

Description

The MPMI24580406-RPC is an RF antenna designed for Bluetooth and Wi-Fi applications.

  • Frequency Range: 2.4GHz to 2.5GHz and 4.9GHz to 5.9GHz
  • Height: 1.299" (33.00mm)
  • Gain: 4dBi and 7dBi
  • Type: Panel
  • Termination: RP-TNC Male
  • Mounting: Ceiling or Wall
  • Package: Box
  • VSWR: 2
  • Power Rating: 5W
  • Frequency Group: UHF and SHF
  • Manufacturer: PCTEL, Inc.

You May Also Be Interested in

Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess