EN
  • EN
  • DE

PS8511ATQFN20GTR

Part No PS8511ATQFN20GTR
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281444-PS8511ATQFN20GTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8511ATQFN20GTR CAD Model

Description

The PS8511ATQFN20GTR, manufactured by Parade Technologies, is a DisplayPort re-driver specifically designed to improve signal integrity and extend transmission distances for DisplayPort signals. This compact device is essential in applications where signal attenuation, caused by long cables or PCB traces, could compromise the quality of the display. The PS8511ATQFN20GTR effectively re-establishes the signal, ensuring dependable transmission and support for high-resolution displays.

Applications:

  • Notebooks and Laptops: Enhancing DisplayPort signal strength in portable computers, maintaining display quality through internal connections and external outputs.
  • Motherboards: Improving DisplayPort signal integrity on the motherboard to ensure consistent and reliable display output.
  • Graphics Cards: Boosting signal quality for DisplayPort outputs on graphics cards, especially when connected to high-resolution displays.
  • Docking Stations: Extending the reach and reliability of DisplayPort connections in docking stations.
  • Active Cables: Serving as an integral component in active DisplayPort cables to extend their effective range without signal degradation.

Features:

  • DisplayPort 1.4 Compliance: Fully compliant with DisplayPort 1.4 standards, supporting data rates up to 8.1 Gbps per lane.
  • Adaptive Equalization: Automatically compensates for signal loss and distortion, optimizing signal integrity for varying cable lengths and PCB characteristics.
  • Pre-Emphasis: Actively enhances the signal at the transmission point, counteracting signal attenuation that occurs during transmission.
  • Low Power Consumption: Designed to operate efficiently, minimizing power usage in portable and power-sensitive applications.
  • Automatic Link Training Support: Simplifies setup and ensures compatibility with connected DisplayPort devices by supporting automatic link training.
  • QFN20 Package: Compact Quad Flat No-Lead (QFN) 20-pin package, ideal for space-constrained applications.

Benefits:

  • Extended Transmission Distance: Allows for the use of longer DisplayPort cables without compromising signal quality.
  • Enhanced Signal Integrity: Improves the reliability and stability of DisplayPort signals, reducing display artifacts and signal loss.
  • High-Resolution Display Support: Ensures consistent support for high-resolution displays, including 4K and beyond, even over extended distances.
  • Streamlined System Design: Reduces the need for complex PCB routing, minimizing the impact of signal attenuation on overall system performance.
  • Wide-Ranging Compatibility: Compatible with a diverse array of DisplayPort devices, enabling seamless integration into existing systems.

Additional Details:

The PS8511ATQFN20GTR is engineered to operate on a standard power supply voltage and meets stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and pre-emphasis technologies work in concert to ensure that DisplayPort signals maintain strength and reliability, even under challenging conditions. This re-driver is particularly beneficial in applications where maintaining high display quality and signal integrity over extended distances is critical.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess