EN
  • EN
  • DE

PS8401ATQFN40GTR-A1

Part No PS8401ATQFN40GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281438-PS8401ATQFN40GTR-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8401ATQFN40GTR-A1 CAD Model

Description

The PS8401ATQFN40GTR-A1, produced by Parade Technologies, is a high-performance DisplayPort receiver designed for applications requiring reliable reception and processing of DisplayPort signals. This integrated circuit is optimized for signal integrity and low power consumption, making it ideal for use in monitors, televisions, and other display devices. The PS8401ATQFN40GTR-A1 ensures seamless connectivity and high-resolution display capabilities.

Applications:

  • High-Resolution Monitors: Receiving and processing DisplayPort signals for display on high-resolution monitors.
  • Advanced Televisions: Integrating DisplayPort input for connecting to devices with DisplayPort output.
  • Professional Projectors: Enabling DisplayPort connectivity for high-resolution video projection in professional settings.
  • Docking Stations and Hubs: Handling DisplayPort signals from connected devices and routing them to various display outputs.
  • High-End Graphics Cards: Implementing DisplayPort input capabilities for advanced graphics processing and display.

Features:

  • DisplayPort 1.2a Compliant Receiver: Supports high-bandwidth DisplayPort input with data rates up to 5.4 Gbps per lane.
  • Adaptive Equalization: Automatically compensates for signal loss and distortion over long cable lengths, ensuring signal integrity.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered and energy-efficient devices.
  • Advanced Clock and Data Recovery (CDR): Recovers the clock signal from the incoming data stream, ensuring reliable data transmission.
  • Integrated Termination: Reduces the need for external components, simplifying board layout and reducing overall system cost.
  • TQFN40 Package: Compact Thin Quad Flat No-Lead package for space-constrained applications.

Benefits:

  • High-Resolution Display Support: Enables high-resolution display output, ensuring crisp and clear visuals for demanding applications.
  • Reliable Long Cable Performance: Provides reliable signal transmission over extended cable lengths, minimizing signal degradation.
  • Energy Efficiency: Minimizes power consumption, contributing to longer battery life in portable devices and reduced energy costs.
  • Simplified System Design: Reduces the number of external components required, simplifying board layout and lowering system cost.
  • Compact Form Factor: TQFN40 package allows for integration into space-constrained designs, making it ideal for portable devices and compact systems.

Additional Details:

The PS8401ATQFN40GTR-A1 is designed to operate on a standard power supply voltage and is compliant with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and CDR capabilities ensure robust signal integrity, even in challenging operating environments. This device offers a cost-effective and high-performance solution for implementing DisplayPort input capabilities in various display applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess