The PS8301TQFN40GTR is a high-performance embedded system component from Parade Technologies. This device is primarily designed as a USB Type-C DisplayPort Alternate Mode (DP-Alt Mode) re-timer and signal conditioner, tailored for applications requiring robust signal integrity in high-speed data transmission over USB Type-C interfaces.
Applications
- USB Type-C enabled devices
- Notebooks and laptops
- Tablets and smartphones
- Docking stations and port replicators
- DisplayPort monitors and projectors
Features
- USB Type-C DisplayPort Alternate Mode (DP-Alt Mode) support
- Integrated re-timer and signal conditioner
- TQFN40 package for compact design
- Advanced equalization and pre-emphasis techniques
- Low power consumption
Benefits
- Improved signal integrity for DisplayPort over USB Type-C
- Extended transmission distance and reliability
- Reduced power consumption for longer battery life
- Compact design for space-constrained applications
- Enhanced compatibility with various USB Type-C and DisplayPort devices
The PS8301TQFN40GTR is engineered to enhance signal quality and extend the reliable transmission distance of DisplayPort signals over USB Type-C interfaces. Its integrated re-timer and signal conditioner compensate for signal degradation caused by PCB traces, cables, and connectors, ensuring optimal performance in demanding applications.
This component is essential in devices that utilize USB Type-C's DP-Alt Mode to transmit high-resolution video and audio signals. The TQFN40 package provides a small footprint, making it suitable for integration into compact devices such as laptops, tablets, and smartphones. Its low-power design contributes to energy efficiency, crucial for mobile applications. The device supports various DisplayPort standards, ensuring broad compatibility with different display devices. Furthermore, the PS8301TQFN40GTR incorporates advanced equalization and pre-emphasis techniques to minimize signal loss and distortion, resulting in clearer and more reliable display output. Overall, this component is a crucial element in ensuring high-quality DisplayPort performance over USB Type-C connections.