EN
  • EN
  • DE

PS8271QFN48GTR-A1

Part No PS8271QFN48GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281419-PS8271QFN48GTR-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8271QFN48GTR-A1 CAD Model

Description

The PS8271QFN48GTR-A1 is a high-performance embedded system component manufactured by Parade Technologies. This advanced IC is designed for applications requiring high-speed data transmission and signal processing. It is typically employed in devices that need efficient data handling and robust performance under various operating conditions.

Applications

  • High-speed data interfaces
  • DisplayPort and eDP devices
  • Notebook computers and tablets
  • Docking stations
  • Graphics cards

Features

  • High-speed signal processing capabilities
  • Low power consumption
  • QFN48 package for compact design and ease of integration
  • Advanced equalization and de-emphasis techniques
  • Supports multiple data rates

Benefits

  • Enhanced data transmission reliability
  • Reduced power consumption, leading to longer battery life in portable devices
  • Smaller form factor allows for more compact device designs
  • Improved signal integrity for high-speed data transfer
  • Cost-effective solution for high-performance applications

The PS8271QFN48GTR-A1 is engineered to provide superior signal integrity and reduced power consumption, making it ideal for modern, high-performance electronic devices. Its advanced features and compact design enable manufacturers to create efficient and reliable products.

Specifically, it is often used as a DisplayPort re-timer. It helps to improve signal quality and extend transmission distance in DisplayPort applications. The device supports various DisplayPort standards, ensuring compatibility with a wide range of devices. The QFN48 package offers excellent thermal performance, which is crucial for maintaining stable operation under heavy workloads. The device's low-power design minimizes heat generation, contributing to overall system efficiency and reliability. With its comprehensive feature set and robust performance, the PS8271QFN48GTR-A1 is a valuable component for any high-speed data application.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess