EN
  • EN
  • DE

SNUF6401MNT1G

Part No SNUF6401MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value -30dB at 800MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 105°C
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-VFDFN Exposed Pad
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.039" (1.00mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805616-SNUF6401MNT1G
Ultra Librarian 3D Model Ultra Librarian SNUF6401MNT1G CAD Model

Description

ON Semiconductor SNUF6401MNT1G Overview

The SNUF6401MNT1G is a high-performance, N-channel Power MOSFET brought to the market by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demands of a wide range of applications, including power management, load switching, and power conversion in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which results in minimal power loss and higher efficiency in applications where it is used.
  • High Current Capability: With the ability to handle high currents, the SNUF6401MNT1G is suitable for demanding applications requiring robust current flow.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET allows for efficient operation at high frequencies.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of control circuits.
  • Thermal Stability: The device is thermally stable, ensuring reliable operation over a broad temperature range.

Applications

The versatility of the SNUF6401MNT1G makes it an ideal choice for a diverse array of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Load Switches
  • Motor Control Circuits
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SNUF6401MNT1G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the SNUF6401MNT1G is designed to be compliant with various environmental regulations. It is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1679 $57.9255
840+ $0.1378 $115.7520
1,300+ $0.1334 $173.4200
1,790+ $0.1291 $231.0890
2,315+ $0.1249 $289.1435
3,100+ $0.1120 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess