The PS8101QFN48GTR-BO is an embedded DisplayPort (eDP) timing controller (TCON) from Parade Technologies. It is specifically designed to interface with high-resolution LCD panels, commonly found in applications like laptops, tablets, and all-in-one computers. The device integrates advanced features for image enhancement, power management, and display timing control to deliver superior visual performance while minimizing power consumption.
Applications:
- Laptop Computers
- Tablet Devices
- All-in-One PCs
- Embedded Display Systems
Features:
- Embedded DisplayPort (eDP) 1.4 Compliant
- Supports resolutions up to WQXGA (2560x1600)
- Integrated Timing Controller (TCON)
- Adaptive Overdrive Technology for improved response time
- Backlight Control with PWM Dimming
- Low Power Consumption Design
- QFN48 Package
Benefits:
- Enables high-resolution display support in portable devices
- Enhances image quality by reducing motion blur with adaptive overdrive
- Optimizes power consumption, extending battery life
- Simplifies display system design with integrated TCON
- Provides a compact and cost-effective solution for eDP applications
Additional Details:
The PS8101QFN48GTR-BO includes an eDP 1.4 interface, which supports high bandwidth and panel self-refresh (PSR) capabilities, crucial for power saving. The integrated timing controller manages the display's timing and control signals, ensuring accurate and stable image rendering. The adaptive overdrive technology dynamically adjusts the LCD panel's response time, minimizing ghosting and blurring, resulting in a sharper and clearer picture. The PWM dimming control allows for precise adjustment of the backlight brightness, further contributing to power efficiency. The QFN48 package ensures compact integration in space-constrained applications.
Specifically, the 'TR' suffix often indicates that the component is supplied on Tape and Reel for automated assembly. Other technical details involve color depth support and various display modes, making it suitable for a wide range of LCD panel types. The overall design focuses on delivering a balance between high-performance display capabilities and energy efficiency, essential for modern portable devices.