The PS8101QFN48G-B0 is a highly integrated embedded DisplayPort (eDP) timing controller (TCON) manufactured by Parade Technologies. This device is designed to drive high-resolution LCD panels, particularly those found in notebook computers and tablets. It incorporates advanced features for image enhancement and power management, catering to the demanding requirements of modern display technology.
Applications:
- Notebook computers
- Tablet devices
- All-in-one PCs
- High-resolution LCD panels
Features:
- Embedded DisplayPort (eDP) 1.4 compliance
- Supports panel resolutions up to WQXGA (2560x1600) at 60Hz
- Integrated timing controller (TCON) with advanced image processing capabilities
- Adaptive overdrive for improved response time and reduced motion blur
- Backlight control with PWM dimming
- Low power consumption design
- QFN48 package for compact integration
Benefits:
- Enables high-resolution and high-refresh-rate display performance
- Improves image quality with adaptive overdrive and other image enhancement features
- Reduces power consumption, extending battery life in portable devices
- Simplifies display system design with integrated TCON functionality
- Offers a compact and cost-effective solution for eDP display applications
Additional Details:
The PS8101QFN48G-B0 integrates a sophisticated timing controller capable of handling complex display timing and control functions. Its eDP 1.4 compliance ensures compatibility with the latest display standards, supporting high bandwidth and advanced features such as panel self-refresh (PSR). The adaptive overdrive technology optimizes the liquid crystal response time, minimizing motion blur and improving the overall visual experience. The device's low-power design is crucial for extending battery life in portable devices. The QFN48 package allows for a small footprint on the PCB.
Further technical specifications include support for various color depths and display modes. The integrated backlight control offers precise dimming capabilities, allowing for dynamic adjustment of brightness levels. This device is a key component in achieving high-quality, energy-efficient display performance in a wide range of portable and embedded applications.