EN
  • EN
  • DE

ZMM55C4V7_ R2 _10001

Part No ZMM55C4V7_ R2 _10001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 500 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 4.7 V
Win Source Part Number 1106327-ZMM55C4V7_ R2 _10001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM55C4V7_ R2 _10001 CAD Model

Description

The Panjit ZMM55C4V7_R2_10001 is a Zener diode designed for voltage regulation and transient suppression applications. It features a Zener voltage of 4.7V and is packaged in a small outline diode (SOD) package for surface mounting.

Applications:

  • Voltage stabilization
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • General purpose regulation

Features:

  • Zener voltage of 4.7V
  • SOD-523 package (small outline diode)
  • Low leakage current
  • High surge current capability
  • Surface mount technology (SMT)
  • RoHS compliant
  • High reliability

Benefits:

  • Provides a stable reference voltage.
  • Protects sensitive electronic components from voltage spikes.
  • Saves board space due to its small size.
  • Reduces power consumption with low leakage current.
  • Withstands high surge currents, increasing reliability.
  • Meets environmental regulations (RoHS).
  • Easy to integrate into automated assembly processes.

Additional Details:

The ZMM55C4V7_R2_10001 Zener diode is designed to maintain a constant voltage of 4.7V when the reverse voltage applied exceeds its Zener voltage. This characteristic makes it suitable for regulating voltage in various electronic circuits. The SOD-523 package is a very small surface-mount package, allowing for high-density board designs. Its low leakage current ensures minimal power loss when the diode is not conducting. The high surge current capability protects the circuit from transient voltage spikes, enhancing the overall reliability of the system.

The RoHS compliance ensures that the component does not contain hazardous substances, making it environmentally friendly. The surface mount technology (SMT) allows for automated assembly, reducing manufacturing costs. The R2 likely refers to the tape and reel packaging for automated pick-and-place assembly, while 10001 probably designates the quantity per reel or a specific manufacturing batch code.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess