EN
  • EN
  • DE

ZMM55-C5V1_R1_10001

Part No ZMM55-C5V1_R1_10001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Z-diode 0, 5W 5, 1V 5% Minimelf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 100 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 5.1 V
Win Source Part Number 1106328-ZMM55-C5V1_R1_10001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM55-C5V1_R1_10001 CAD Model

Description

The Panjit ZMM55-C5V1_R1_10001 is a Zener diode designed for voltage regulation and transient suppression. It's characterized by a Zener voltage of 5.1V. The R1 designation likely refers to the packaging method used, specifically reel packaging for automated assembly.

Applications:

  • Voltage regulation in electronic circuits
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reference voltage generation
  • Portable electronics

Features:

  • Zener Voltage: 5.1V
  • Surface Mount Device (SMD)
  • SOD-523 Package
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • RoHS Compliant
  • Halogen-Free

Benefits:

  • Provides a stable and reliable 5.1V reference voltage.
  • Protects sensitive electronic components from overvoltage damage.
  • Space-saving design due to small SOD-523 package.
  • Low power consumption due to low leakage current.
  • Robust protection against voltage surges.
  • Environmentally friendly due to RoHS compliance and being halogen-free.
  • Suitable for automated assembly processes.

Additional Details:

The ZMM55-C5V1_R1_10001 Zener diode is designed to maintain a constant voltage of 5.1V when the reverse voltage exceeds its Zener voltage. This makes it suitable for providing a stable reference voltage in electronic circuits and for protecting sensitive components from voltage spikes and transients. The SOD-523 package is a small surface-mount package that is ideal for space-constrained applications. The low reverse leakage current minimizes power consumption and improves the overall efficiency of the circuit.

The high surge current capability ensures that the diode can withstand transient voltage events without failing, improving the reliability of the circuit. The RoHS compliance and halogen-free design make it an environmentally friendly choice. The 'R1' likely indicates the tape and reel packaging configuration, which is designed for automated pick-and-place assembly processes, and 10001 could be a batch number or quantity per reel. This diode is commonly used in a wide range of electronic devices, including portable electronics, power supplies, and industrial equipment.

You May Also Be Interested in

Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess