The ZMM55-C30 T/R is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in electronic circuits. This diode helps maintain a stable voltage level, protecting sensitive components from voltage spikes or fluctuations. The 'T/R' designation signifies that the components are provided in tape and reel packaging, which is optimized for automated assembly processes.
Applications
- Voltage Regulation
- Overvoltage Protection
- Voltage Clipping
- Reference Voltage Generation
- Transient Voltage Suppression
Features
- Zener Voltage: Typically 30V
- Surface Mount Device (SMD)
- SOD-80C Package
- Low Reverse Leakage Current
- High Surge Current Capability
- Glass Passivated Chip Junction
Benefits
- Provides stable 30V reference voltage
- Protects electronic circuits from voltage surges and spikes
- Compact size for space-constrained applications
- Streamlines integration into automated assembly lines
- Ensures enhanced reliability with glass passivation
Technical Specifications
The ZMM55-C30 T/R has a Zener voltage (Vz) of approximately 30V, although the specific tolerance values should be verified via the official datasheet. It features a power dissipation rating of approximately 500 mW. Its low reverse leakage current helps to reduce power losses in the circuit. The diode operates effectively across a standard temperature range. The SOD-80C package enables efficient heat dissipation and simplifies assembly. Typical applications include voltage stabilization in power supplies, overvoltage protection in communication devices, and generating stable reference voltages in instrumentation circuits.