The UF803 is an ultrafast recovery rectifier manufactured by Panjit. It is designed for high-efficiency applications where fast switching is critical.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Inverters
- DC-DC Converters
- Freewheeling Diode in Inductive Loads
- Power Factor Correction (PFC) circuits
Features
- Ultrafast Reverse Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- High Reliability
- RoHS Compliant
Benefits
- Improved efficiency in high-frequency applications
- Reduced power dissipation
- Enhanced system robustness against transient events
- Long operational lifespan
Additional Details
The UF803 is typically available in a DO-201AD package. Key electrical characteristics include a repetitive peak reverse voltage (VRRM) of 300V, a maximum average forward rectified current (IF(AV)) of 8.0A, and a low forward voltage drop (VF) of around 1.3 V. The ultrafast recovery time (trr), usually in the range of tens of nanoseconds, enables efficient operation in high-frequency circuits by minimizing reverse recovery losses. The device is designed to handle significant surge currents, enhancing its reliability in demanding applications. Its low forward voltage drop contributes to reduced power losses and improved overall efficiency.
The UF803 is a commonly used component in various power electronics applications where both speed and efficiency are important. The fast recovery characteristic minimizes reverse recovery losses, making it suitable for high-frequency switching circuits. The robust design and high surge current capability contribute to its reliability in harsh operating environments. Its RoHS compliance ensures that it meets environmental regulations.