EN
  • EN
  • DE

UF3M T/R

Part No UF3M T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Panjit
Win Source Part Number 398823-UF3M T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF3M T/R CAD Model

Description

The UF3M T/R is a surface-mount Ultrafast Recovery Rectifier manufactured by Panjit. The 'T/R' suffix indicates that the component is supplied on Tape and Reel for automated assembly processes. This diode is designed for applications that require efficient rectification and very fast switching speeds.

Applications

  • High-frequency switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Power factor correction (PFC) circuits
  • Lighting applications

Features

  • Ultrafast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface Mount Device (SMD)
  • High reliability
  • Lead-free finish, RoHS compliant

Benefits

  • Improved efficiency in high-frequency applications due to the ultrafast recovery time
  • Reduced power losses due to the low forward voltage drop
  • Increased robustness against transient surges
  • Suitable for automated assembly lines
  • Environmentally friendly

Additional Details

The UF3M is typically packaged in an SMC (DO-214AB) package for surface mount assembly. Key electrical specifications include a repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a low forward voltage drop (VF) of around 1.3V. The defining characteristic is its ultrafast reverse recovery time (trr), which is typically less than 75 ns. This ensures minimal reverse recovery losses during switching, contributing significantly to improved efficiency, particularly in high-frequency circuits. The high surge current capability allows it to withstand transient surges without damage, making it suitable for demanding applications. The surface mount package allows for automated assembly, which reduces manufacturing costs and improves production efficiency.

This ultrafast recovery rectifier is designed for use in a wide range of power electronics applications where efficiency and fast switching are critical requirements. The low forward voltage drop also helps minimize power dissipation, further contributing to the overall efficiency of the system. The SMC package provides good thermal performance, enabling the component to handle higher power levels without overheating. The 'T/R' suffix indicates that the components are supplied on tape and reel, which is ideal for high-volume automated assembly processes.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess