EN
  • EN
  • DE

UF2DT/R7

Part No UF2DT/R7
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 200V 2A 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102147-UF2DT/R7
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF2DT/R7 CAD Model

Description

The Panjit UF2DT/R7 is a surface-mount ultra-fast recovery rectifier designed for various high-frequency applications. This rectifier is engineered to provide efficient and reliable performance in circuits where fast switching speeds and low forward voltage drop are crucial. Its compact size and surface-mount package make it suitable for high-density circuit board designs.

Applications

  • Switching Mode Power Supplies (SMPS): Used in SMPS circuits for efficient rectification and voltage conversion.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • DC-DC Converters: Integrated into DC-DC converters for efficient rectification and voltage regulation.
  • Power Factor Correction (PFC) Circuits: Utilized in PFC circuits to improve power factor and reduce harmonic distortion.
  • High-Frequency Inverters: Deployed in high-frequency inverters for efficient switching and rectification.
  • Lighting Ballasts: Used in electronic lighting ballasts for efficient power conversion.

Features

  • Ultra-Fast Recovery Time: Features an ultra-fast reverse recovery time for efficient switching performance.
  • Low Forward Voltage Drop: Designed with a low forward voltage drop to minimize power loss and improve efficiency.
  • Surface-Mount Package: Available in a compact surface-mount package (e.g., SOD-123) for high-density PCB assembly.
  • High Surge Current Capability: Withstands high surge currents, providing reliable performance under transient conditions.
  • High-Temperature Operation: Operates reliably at high temperatures, making it suitable for demanding environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Enhances circuit efficiency by minimizing switching losses and power dissipation.
  • Reduced EMI: Helps reduce electromagnetic interference (EMI) due to its fast switching characteristics.
  • Compact Design: Enables compact and space-saving circuit designs.
  • Enhanced Reliability: Provides reliable performance under various operating conditions.
  • Simplified Assembly: Easy to assemble using standard surface-mount soldering techniques.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification.

Additional Details

The UF2DT/R7 rectifier typically has a reverse voltage rating of [Specify Reverse Voltage, e.g., 200 V] and a forward current rating of [Specify Forward Current, e.g., 2 A]. It is commonly available in a SOD-123 or similar surface-mount package. The ultra-fast recovery time minimizes reverse recovery losses, allowing for higher switching frequencies and improved overall efficiency. Panjit rectifiers are known for their quality and reliability, making them a popular choice for power electronics applications.

The specific values for reverse voltage, forward current, and recovery time can vary slightly depending on the exact specifications, so it's important to refer to the datasheet for precise details. Overall, the UF2DT/R7 offers a good balance of performance, size, and cost, making it suitable for a wide range of applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess