EN
  • EN
  • DE

STZ23C5V6_R1

Part No STZ23C5V6_R1
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 349039-STZ23C5V6_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STZ23C5V6_R1 CAD Model

Description

The STZ23C5V6_R1 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is part of Panjit's comprehensive range of protection devices aimed at enhancing the reliability and longevity of electronic equipment.

Applications:

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of power supplies
  • Protection of automotive electronics
  • Protection of industrial control systems

Features:

  • Transient Voltage Suppression: Provides effective protection against voltage transients.
  • Low Clamping Voltage: Minimizes stress on protected components.
  • Fast Response Time: Quickly clamps transient voltages, ensuring minimal disruption.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failures caused by ESD and surge events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Cost Savings: Avoids costly repairs and replacements associated with transient-related failures.
  • Simplified Design: Easy to integrate into existing circuits with minimal impact on performance.

Additional Details:

The STZ23C5V6_R1 features a standoff voltage of 5.6V, meaning it remains non-conducting until the voltage exceeds this level. Once a transient event occurs, the diode quickly clamps the voltage to a safe level, protecting downstream components. The clamping voltage is typically lower than the breakdown voltage of the protected components, providing an extra margin of safety. This TVS diode is available in a small surface-mount package, facilitating easy installation and minimizing board space requirements. It is suitable for a wide range of applications, including portable devices, communication equipment, and industrial automation systems. It is designed to meet or exceed industry standards for ESD and surge protection.

Panjit's STZ series of TVS diodes are known for their high reliability and performance. The STZ23C5V6_R1 is a popular choice for designers seeking a robust and cost-effective solution for transient voltage protection. Its compact size, fast response time, and high surge capability make it well-suited for a variety of demanding applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7219 $57.7520
195+ $0.5925 $115.5375
305+ $0.5740 $175.0700
420+ $0.5556 $233.3520
540+ $0.5371 $290.0340
720+ $0.4816 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess