EN
  • EN
  • DE

SS3040FL-F

Part No SS3040FL-F
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1259019-SS3040FL-F
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS3040FL-F CAD Model

Description

The SS3040FL-F is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. These characteristics make it well-suited for applications where power loss minimization and efficient operation are crucial, such as in switching power supplies and DC-DC converters.

Applications:

  • Switching Power Supplies: Efficient rectification in power supplies for electronic devices.
  • DC-DC Converters: Converting DC voltage levels efficiently.
  • Freewheeling Diodes: Protecting circuits from inductive kickback.
  • Polarity Protection: Preventing damage from reverse polarity connections.
  • High-Frequency Inverters: Enabling efficient power conversion at higher frequencies.

Features:

  • Low Forward Voltage Drop: Reduces power loss and increases efficiency.
  • High Surge Current Capability: Withstands large current spikes without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Ensures stable and dependable performance.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Provides stable and dependable performance.
  • Reduced System Cost: Lower power dissipation may reduce the need for heat sinks.
  • Smaller Footprint: Typically available in compact packages.
  • Protection against inductive kickback: Prevents circuit damage.

Additional Details:

The SS3040FL-F typically comes in a TO-277A/SMPC package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a maximum forward voltage (VF) of around 0.55V at 3A. Operating and storage temperature ranges typically span from -55°C to +150°C. The forward surge current is around 100A. It is essential to consult the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and derating curves to ensure proper application and optimal performance.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess