EN
  • EN
  • DE

SS16WT/R13

Part No SS16WT/R13
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 60V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975867-SS16WT/R13
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS16WT/R13 CAD Model

Description

The SS16WT/R13 is a surface-mount Schottky barrier rectifier manufactured by Panjit. It's designed for high-efficiency rectification and fast switching speeds in low-voltage applications. The '/R13' suffix typically indicates the reel size for tape and reel packaging. This diode is commonly used in applications where low forward voltage drop and fast recovery times are crucial.

Applications

  • DC-DC converters
  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • Blocking diodes

Features

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced power loss and heat dissipation
  • Protection against voltage spikes and surges
  • Simplified PCB assembly
  • Environmentally friendly

Additional Details

The SS16WT/R13 Schottky diode features a low forward voltage drop, which minimizes power loss during conduction and improves overall circuit efficiency. The fast switching speed enables its use in high-frequency switching power supplies and DC-DC converters. The surface mount package facilitates automated assembly and reduces PCB space requirements. The high surge current capability allows the diode to withstand momentary current spikes without damage.

The specific electrical characteristics of the SS16WT/R13, such as forward voltage drop, reverse leakage current, and maximum surge current, can be found in the Panjit datasheet. The datasheet also provides information on the recommended soldering conditions and package dimensions. The RoHS compliance ensures that the diode does not contain hazardous substances, making it suitable for use in environmentally conscious applications. The diode's compact size and robust construction make it a reliable choice for a wide range of applications.

Proper thermal management is important for Schottky diodes, especially at higher current levels. Ensure that the diode is adequately heatsinked to prevent overheating and ensure reliable operation.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess