EN
  • EN
  • DE

SD103AWS T/R

Part No SD103AWS T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188886-SD103AWS T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AWS T/R CAD Model

Description

The SD103AWS T/R is a Schottky Barrier Rectifier manufactured by Panjit, packaged in Tape and Reel (T/R) for automated assembly. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speeds, making it well-suited for applications where minimizing power loss and ensuring rapid response are crucial.

Applications:

  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection circuits
  • High-frequency switching applications
  • Portable electronic devices

Features:

  • Low forward voltage drop, improving efficiency
  • Fast switching speed, enabling high-frequency operation
  • Small surface-mount package, saving board space
  • High surge current capability, enhancing robustness
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Increased energy efficiency in power conversion
  • Reduced heat generation, improving system reliability
  • Compact design suitable for space-constrained applications
  • Enhanced protection against voltage transients
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD103AWS typically has a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. It is commonly available in a SOD-323 package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.45V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, offering added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-323 package allows for efficient heat dissipation in a small form factor, contributing to the device's overall performance and longevity. The 'T/R' suffix indicates that the components are supplied on tape and reel for automated assembly processes. The SD103AWS T/R from Panjit provides a compact and efficient solution for various low-voltage power rectification needs, offering a good balance of performance, reliability, and ease of assembly. Its small size makes it particularly suitable for portable and space-constrained applications.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess