EN
  • EN
  • DE

SBM3060VCT

Part No SBM3060VCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description UlTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246620-SBM3060VCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBM3060VCT CAD Model

Description

The SBM3060VCT is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification in power supplies, inverters, and other applications requiring fast switching and low forward voltage drop. It is particularly well-suited for use in low-voltage, high-frequency inverters, free-wheeling diodes, and polarity protection applications. Its low forward voltage drop reduces power losses and improves overall efficiency.

Applications:

  • Switching Power Supplies
  • Inverters
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection

Features:

  • Schottky Barrier Rectifier
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High Frequency Operation
  • RoHS Compliant

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power losses, resulting in higher efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components and improving transient response.
  • Robust Protection: High surge current capability provides protection against transient overloads.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Specifications:

Typical specifications for the SBM3060VCT include a repetitive peak reverse voltage (VRRM) of 60V, an average forward current (IF(AV)) of 30A, and a forward voltage (VF) typically below 1V at the rated forward current. The surge current capability (IFSM) is typically several hundred amperes, providing robust protection against transient overloads. For definitive specifications, refer to the official datasheet.

The SBM3060VCT Schottky Barrier Rectifier combines high efficiency, fast switching, and robust protection, making it an excellent choice for a wide range of power rectification applications. Its low forward voltage drop minimizes power losses, leading to improved system performance and efficiency.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess