EN
  • EN
  • DE

SB360T/B

Part No SB360T/B
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 60V 3A 2-Pin DO-201AD Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091294-SB360T/B
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB360T/B CAD Model

Description

The SB360T/B is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for efficient rectification with a low forward voltage drop, making it ideal for applications where minimizing power loss is crucial.

Applications

  • Switching Power Supplies: Used in the secondary side of SMPS to improve overall efficiency.
  • DC-DC Converters: Enhances efficiency in DC-DC voltage regulation circuits.
  • Freewheeling Diode: Provides a path for current when an inductive load is switched off, preventing voltage spikes.
  • Reverse Polarity Protection: Prevents damage to circuits if the power supply is connected incorrectly.
  • Solar Power Systems: Used to prevent reverse current flow in solar panel arrays.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can withstand large current surges without damage.
  • High Reliability: Ensures consistent performance over its operational life.
  • Low Power Loss: Operates efficiently, generating minimal heat.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and operating costs.
  • Extended Component Lifespan: High reliability ensures long-term performance.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage.
  • Environmentally Friendly: Meets environmental regulations for hazardous substances.
  • Enhanced Thermal Performance: Efficiently dissipates heat, enabling reliable operation at higher currents.

Additional Details

The SB360T/B is commonly available in a DO-27 package. It features a maximum repetitive peak reverse voltage of 60V and a maximum average forward current of 3A. The operating junction temperature range typically spans from -55°C to +150°C. The forward voltage drop (Vf) is typically around 0.7V at 3A. This rectifier is designed to provide a robust and efficient solution for a variety of power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess