The SB10100LCT is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification and fast switching speeds, commonly used in power supplies and converters.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop to minimize power loss
- Fast switching speed
- High reliability
- Lead-free finish, RoHS compliant
Benefits:
- Increased efficiency in power conversion
- Reduced heat dissipation
- Improved system reliability
- Suited for high frequency applications
- Environmentally friendly design
Specifications:
The SB10100LCT features a maximum repetitive peak reverse voltage of 100V. It has a maximum average forward rectified current of 10A (5A per leg). The maximum forward voltage is typically 0.85V at 5A. It's packaged in a TO-220AB package and is lead-free and RoHS compliant, showing Panjit's commitment to environmentally friendly manufacturing practices. The operating temperature range is -55°C to +150°C. The high surge current capability protects the device against transient voltage spikes, ensuring reliable operation in harsh environments. The low forward voltage drop contributes to higher efficiency and lower power loss, making it a suitable choice for power-sensitive applications.