EN
  • EN
  • DE

S310 T/R

Part No S310 T/R
Manufacturer Panjit
Catalog Controllers - PLC Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 306611-S310 T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S310 T/R CAD Model

Description

The Panjit 306611-S310 T/R is an electronic component with limited supply and demand status. This component is manufactured by Panjit and is used in various electronic devices. The component's specification includes a Win Source Part Number of 306611-S310 T/R.

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 1 RELAY 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 2 SOLID STATE 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess