EN
  • EN
  • DE

PJUSBLC6-2 T/R

Part No PJUSBLC6-2 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276905-PJUSBLC6-2 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJUSBLC6-2 T/R CAD Model

Description

The PJUSBLC6-2 T/R is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit Semiconductor. It is specifically designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events, thereby enhancing the reliability and lifespan of electronic devices.

Applications:

  • USB Interfaces: Protects USB data lines in computers, peripherals, and consumer electronics from ESD damage.
  • Portable Devices: Safeguards data and power lines in smartphones, tablets, and other portable electronic devices.
  • HDMI Ports: Provides ESD protection for HDMI ports in televisions, monitors, and media players.
  • Ethernet Ports: Protects Ethernet data lines in network devices such as routers, switches, and network interface cards.
  • General I/O Protection: Offers protection for various input/output (I/O) ports in electronic equipment.

Features:

  • Two-Channel Protection: Offers protection for two data lines or I/O ports.
  • Low Clamping Voltage: Provides effective protection by limiting the voltage surge to a safe level for the protected circuitry.
  • Fast Response Time: Quickly reacts to transient events, preventing damage from fast-rising surges.
  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • Small Package: Allows for easy integration into compact electronic designs.

Benefits:

  • Enhanced Reliability: Protects electronic equipment from ESD and transient voltage surges, extending its lifespan and reducing failures.
  • Improved System Performance: Minimizes signal degradation, ensuring optimal performance of high-speed data lines.
  • Reduced Downtime: Prevents damage from transient events, reducing the need for repairs and replacements.
  • Cost Savings: Protects sensitive components from damage, reducing warranty claims and repair costs.
  • Compliance with Industry Standards: Meets industry standards for ESD protection.

Additional Details:

The PJUSBLC6-2 T/R is characterized by its low clamping voltage and low capacitance, making it suitable for protecting high-speed data interfaces without significantly impacting signal integrity. Key technical specifications include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. The device is typically available in small surface-mount packages, such as SOT-23 or similar. The 'T/R' suffix indicates that the device is supplied on tape and reel for automated assembly processes. Refer to the datasheet for specific electrical characteristics, package dimensions, and handling precautions.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess