EN
  • EN
  • DE

PJUSB208TRR

Part No PJUSB208TRR
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276903-PJUSB208TRR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJUSB208TRR CAD Model

Description

The PJUSB208TRR is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit Semiconductor. This device is specifically designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD) and other transient voltage events. It's a commonly used component in various electronic devices to enhance their reliability and longevity.

Applications:

  • USB Ports: Protects USB 2.0 and USB 3.0 ports in computers, laptops, and peripherals.
  • HDMI Interfaces: Safeguards HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Protects Ethernet ports in routers, switches, and network interface cards (NICs).
  • Mobile Devices: Used in smartphones, tablets, and portable devices to protect data and power lines.
  • General I/O Protection: Provides ESD protection for various input/output (I/O) ports in electronic equipment.

Features:

  • Eight-Channel Protection: Offers protection for multiple lines, making it suitable for interfaces with several data lines.
  • Low Clamping Voltage: Limits the voltage surge to a safe level to prevent damage to protected circuitry.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection against fast-rising surges.
  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data transmission.
  • Small Footprint: Allows for easy integration into compact electronic designs.

Benefits:

  • Enhanced Reliability: Protects electronic equipment from ESD and transient voltage surges, extending its lifespan and reducing failures.
  • Improved Signal Integrity: Minimizes signal degradation, ensuring optimal performance in high-speed data lines.
  • Reduced Downtime: Prevents damage from transient events, reducing the need for repairs and replacements.
  • Cost Savings: Protects sensitive components from damage, reducing warranty claims and repair costs.
  • Compliance with Industry Standards: Meets industry standards for ESD protection, ensuring compliance with regulatory requirements.

Additional Details:

The PJUSB208TRR is characterized by its low clamping voltage and low capacitance, making it ideal for protecting high-speed data interfaces without compromising signal integrity. Key specifications include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. It is typically available in a small surface-mount package, such as an SOIC or similar, for easy integration into space-constrained applications. The 'TRR' suffix likely indicates a specific tape and reel packaging configuration for automated assembly processes. Refer to the datasheet for precise specifications and packaging details.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,532 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess