EN
  • EN
  • DE

PJUSB05-4_R1

Part No PJUSB05-4_R1
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276901-PJUSB05-4_R1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJUSB05-4_R1 CAD Model

Description

The PJUSB05-4_R1 is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit Semiconductor. It is designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage threats. This particular model, PJUSB05-4_R1, signifies a specific revision or variant of the PJUSB05 series, possibly indicating improvements or slight modifications in its characteristics.

Applications:

  • USB Ports: Primarily used for ESD protection of USB 2.0 and USB 3.0 data lines in computers, laptops, and peripherals.
  • HDMI Interfaces: Protects HDMI ports in televisions, monitors, and media players from ESD damage.
  • Ethernet Ports: Provides protection for Ethernet data lines in routers, switches, and network interface cards.
  • Audio/Video Equipment: Safeguards sensitive audio and video input/output ports from voltage surges.
  • Mobile Devices: Protects data and power lines in smartphones, tablets, and portable electronic devices.

Features:

  • Four-Channel Protection: Offers protection for multiple lines simultaneously.
  • Low Clamping Voltage: Limits voltage surges to a safe level, preventing damage to protected components.
  • Fast Response Time: Quickly reacts to transient events, ensuring effective protection against fast-rising surges.
  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • Small Surface Mount Package: Allows for easy integration into compact electronic designs.

Benefits:

  • Enhanced System Reliability: Protects against ESD and transient voltages, increasing the lifespan and reliability of electronic devices.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data transmission.
  • Reduced Downtime: Prevents damage from transient events, minimizing the need for repairs and replacements.
  • Cost-Effective Protection: Protects sensitive components, reducing warranty claims and repair costs.
  • Compliant with Industry Standards: Meets industry standards for ESD protection, ensuring compliance with regulatory requirements.

Additional Details:

The PJUSB05-4_R1 is characterized by its low clamping voltage and low capacitance, making it ideal for protecting high-speed data interfaces without compromising signal integrity. Key specifications to consider include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. This TVS diode array is typically available in a small surface-mount package, such as an SOT-23 or similar, for easy integration into space-constrained applications. The '_R1' suffix suggests a revision level, which may involve slight variations in electrical characteristics or package dimensions compared to the base PJUSB05-4 model. Refer to the datasheet for precise specifications and any specific changes introduced in this revision.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess