EN
  • EN
  • DE

RJ1S-CL-A110

Part No RJ1S-CL-A110
Manufacturer IDEC
Catalog OEM Parts (O - R)
Description Power Relay, Spdt, 110Vac, 12A, Socket Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 5.27 kΩ
Number of Pins 5
Win Source Part Number 1088414-RJ1S-CL-A110
Categories OEM Parts(O-R)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ1S-CL-A110 CAD Model

Description

The RJ1S-CL-A110 is a miniature power relay manufactured by IDEC. It's designed for general purpose switching applications and is known for its compact size and high switching capacity. This relay is frequently used in industrial control panels, automation equipment, and various other electronic devices.

Applications

  • Industrial control panels for switching motors, solenoids, and other loads.
  • Automation equipment for controlling sensors, actuators, and other components.
  • Power supplies for switching AC and DC voltages.
  • HVAC systems for controlling fans, compressors, and other equipment.
  • Lighting control systems for switching lights and other electrical loads.

Features

  • Compact size for space-saving design.
  • High switching capacity for handling large loads.
  • Plug-in terminals for easy installation and replacement.
  • LED indicator for visual status monitoring.
  • Mechanical indicator for visual status monitoring.
  • RoHS compliant for environmental friendliness.

Benefits

  • Reduced panel space due to compact size.
  • Reliable switching of high current loads.
  • Easy installation and maintenance.
  • Clear indication of relay status.
  • Environmentally friendly due to RoHS compliance.
  • Long lifespan and reliable performance.

Additional Details

The RJ1S-CL-A110 features a coil voltage of 110VAC. It is a single-pole double-throw (SPDT) relay. The contact rating is typically 12A at 250VAC or 12A at 30VDC (consult the datasheet for precise specifications). It's designed for plug-in mounting and offers both LED and mechanical indicators for status monitoring. The operating temperature range is generally between -40°C to +70°C (check the datasheet for the exact range). IDEC's reputation for quality ensures this relay meets or exceeds industry standards. Proper wiring practices are essential to ensure the relay functions correctly and safely.

Always refer to the official datasheet for the most accurate and up-to-date technical specifications, including coil voltage variations, contact ratings, and operating temperature ranges. Proper surge suppression may be required depending on the application.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5964 $60.7712
19+ $6.2331 $118.4289
29+ $6.0383 $175.1107
40+ $5.8435 $233.7400
52+ $5.6486 $293.7272
69+ $5.0644 $349.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess