EN
  • EN
  • DE

PJSOT15C_R1_000A1

Part No PJSOT15C_R1_000A1
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276875-PJSOT15C_R1_000A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSOT15C_R1_000A1 CAD Model

Description

The PJSOT15C_R1_000A1 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from the damaging effects of transient voltage surges, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. The device comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

  • USB Port Protection: Protects USB ports from ESD and surge events.
  • HDMI Port Protection: Safeguards HDMI ports in multimedia devices.
  • Audio Line Protection: Protects audio lines in amplifiers and other audio equipment.
  • General I/O Protection: Provides protection for general purpose input/output (GPIO) pins.

Features

  • SOT-23 Package: Small surface-mount package for easy PCB assembly.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of system failures caused by voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.
  • Compact Design: SOT-23 package allows for integration into space-constrained applications.

Additional Details

The PJSOT15C_R1_000A1 typically features a standoff voltage of 15V. It is critical to consult the datasheet for specific electrical characteristics, including peak pulse power, clamping voltage, and reverse leakage current. The SOT-23 package allows for simple surface mounting on PCBs. This TVS diode is constructed using silicon technology to achieve its desired performance. It is designed for unidirectional protection. The 'C' in the part name usually indicates unidirectional configuration, and it will only clamp voltages in one direction.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess