EN
  • EN
  • DE

PJLC1V5D T/R

Part No PJLC1V5D T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276795-PJLC1V5D T/R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJLC1V5D T/R CAD Model

Description

The PJLC1V5D T/R is a low capacitance Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed for high-speed data line protection against electrostatic discharge (ESD) and other transient voltage events. The 'T/R' designation indicates that the component is supplied on tape and reel for automated assembly.

Applications

  • USB 2.0/3.0 data lines: Protecting high-speed USB interfaces in computers, peripherals, and mobile devices.
  • HDMI ports: ESD protection for HDMI interfaces in TVs, monitors, and other AV equipment.
  • Ethernet ports: Surge protection for Ethernet interfaces in routers, switches, and network cards.
  • Antenna interfaces: Protecting antenna inputs in wireless communication devices.
  • Mobile phone displays: Safeguarding LCD and OLED displays from ESD damage.

Features

  • Ultra-low capacitance: Minimizes signal degradation in high-speed data transmission.
  • Fast response time: Rapidly clamps transient voltages to protect downstream components.
  • Low clamping voltage: Reduces stress on protected circuits during ESD events.
  • Small package size: Enables compact designs and space-saving solutions.
  • High ESD immunity: Provides robust protection against electrostatic discharge.
  • Tape and reel packaging: Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Enhanced data integrity: Prevents signal distortion and data loss due to ESD.
  • Improved system reliability: Protects sensitive electronic components from voltage transients.
  • Reduced warranty costs: Minimizes damage from ESD events, decreasing repair and replacement expenses.
  • Higher product performance: Ensures consistent operation and reliability in high-speed applications.
  • Simplified manufacturing process: Streamlines assembly and reduces production costs.

Additional Details

The PJLC1V5D T/R boasts an exceptionally low capacitance, typically in the sub-pF range, making it ideal for protecting high-speed data lines without compromising signal integrity. Its low clamping voltage ensures that protected components are not subjected to excessive voltage stress during ESD events. The device is commonly available in small surface-mount packages such as SOD-323 or similar. Key electrical specifications include the reverse standoff voltage, breakdown voltage, peak pulse current, and clamping voltage at a specified pulse current. This TVS diode meets industry standards for ESD immunity and surge protection, ensuring compliance with regulatory requirements. The operating temperature range is generally -55°C to +125°C. The tape and reel packaging is designed for efficient pick-and-place assembly, reducing manufacturing time and costs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,822 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess