EN
  • EN
  • DE

PJ06N03D

Part No PJ06N03D
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276632-PJ06N03D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJ06N03D CAD Model

Description

The PJ06N03D is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Panjit. This MOSFET is designed for low voltage, high-speed switching applications. It's commonly used in power management circuits, DC-DC converters, and load switching applications where efficiency and fast switching are critical. Panjit is known for producing reliable and cost-effective semiconductor devices.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters for efficient power conversion in portable devices and power supplies.
  • Load Switching: Employed to switch power to various loads in electronic circuits, such as LEDs, motors, and relays.
  • Power Management: Integrated into power management systems for efficient power distribution and control in battery-powered devices.
  • Motor Control: Used in small motor control circuits for applications like fan control and robotics.
  • LED Lighting: Employed in LED drivers to control the current and brightness of LEDs in lighting systems.

Features:

  • N-Channel MOSFET: Offers high current handling capability and low on-resistance (RDS(on)).
  • Low Gate Threshold Voltage: Allows for easy driving with low voltage logic circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power loss, leading to improved energy efficiency in power conversion applications.
  • Compact Design: Small package size allows for space-saving designs in portable devices and compact power supplies.
  • Easy to Use: Low gate threshold voltage simplifies driving with low voltage logic circuits.
  • Reliable Performance: Designed for stable and reliable operation in a variety of applications.
  • Cost-Effective: Provides a cost-effective solution for power management and switching applications.

The PJ06N03D typically comes in a small surface-mount package, such as a SOT-23 or similar, allowing for automated assembly and compact circuit designs. Its key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and a low on-resistance (RDS(on)) value. Designers select this MOSFET for its combination of performance, size, and cost-effectiveness in low-voltage applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess