The P6SMB15AT/R is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is a crucial component for ensuring the reliability and longevity of electronic circuits.
Applications
- Protection of I/O Interfaces
- Overvoltage Protection in Sensitive Equipment
- Protection from inductive switching
- Protection from power line disturbances
- Automotive applications
Features
- 600W peak pulse power capability with a 10/1000 μs waveform
- Excellent clamping capability
- Low profile package
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps
- High temperature soldering guaranteed: 260°C/10 seconds at terminals
- RoHS compliant
Benefits
- Enhanced Circuit Protection: Provides robust protection against transient voltage events, preventing damage to downstream components.
- Increased System Reliability: Minimizes downtime and maintenance costs by protecting sensitive electronics from overvoltage conditions.
- Fast Response Time: Quickly clamps voltage spikes, ensuring minimal impact on circuit performance.
- Surface Mount Package: Allows for efficient assembly and space-saving design.
- Compliance with Industry Standards: Meets RoHS regulations, facilitating easier integration into compliant products.
Additional Details
The P6SMB15AT/R features a standoff voltage of 15V and a breakdown voltage between 16.7V and 18.5V. Its clamping voltage at peak pulse current is 24.4V. The device comes in a SMB (DO-214AA) package and is designed for surface mount assembly. The '/R' suffix likely refers to tape and reel packaging. It's a unidirectional device, meaning it protects against positive polarity transients.