EN
  • EN
  • DE

MMSZ5250AT/R

Part No MMSZ5250AT/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831264-MMSZ5250AT/R
Ultra Librarian 3D Model Ultra Librarian MMSZ5250AT/R CAD Model

Description

The MMSZ5250AT/R is a Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes maintain a constant voltage when reverse biased, making them suitable for voltage stabilization and transient suppression.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Voltage clamping
  • Transient voltage suppression (TVS)
  • Clipping circuits

Features

  • Zener Voltage: 20V
  • Low leakage current
  • Surface Mount Device (SMD)
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage
  • Easy to integrate into PCB due to small size
  • Environmentally friendly
  • Enhances circuit reliability

The MMSZ5250AT/R is available in a small surface mount package, making it ideal for space-constrained applications. Its low leakage current minimizes power loss in the circuit. The Zener diode's high surge current capability protects against voltage spikes, improving the overall robustness of the system. It is designed to maintain a voltage of approximately 20V when reverse biased.

Technical Specifications:

  • Zener Voltage (Vz): 20V (Nominal)
  • Zener Test Current (Izt): (Consult datasheet for specific value)
  • Reverse Leakage Current (Ir): (Consult datasheet for specific value)
  • Power Dissipation (Pd): (Consult datasheet for specific value)
  • Package Type: SOD-323

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess