Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1224895-MMBD914TS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD914TS CAD Model

Description

The MMBD914TS is a high-speed switching diode manufactured by Panjit. It is designed for various high-speed switching applications where fast response and low capacitance are crucial. This diode is commonly used in circuits requiring efficient signal rectification and switching.

Applications:

  • High-Speed Switching: Used in applications where fast switching speeds are required, such as logic circuits and signal processing.
  • General Purpose Rectification: Suitable for general rectification purposes in various electronic circuits.
  • Signal Processing: Employed in signal processing circuits where fast and accurate signal detection is needed.
  • Clipping and Clamping Circuits: Used for clipping and clamping signals to protect sensitive components.
  • Small Signal Diode Application: Used in applications where a small signal diode is required with fast switching capabilities.

Features:

  • High Switching Speed: Offers very fast switching characteristics, suitable for high-frequency applications.
  • Low Capacitance: Minimizes signal distortion and improves performance in high-speed circuits.
  • Low Leakage Current: Reduces power consumption and enhances circuit efficiency.
  • Surface Mount Package: Facilitates automated assembly and allows for compact designs.
  • High Reliability: Designed and manufactured for long-term reliability and stable performance.

Benefits:

  • Improved Circuit Performance: High switching speed and low capacitance enhance the overall performance of high-speed circuits.
  • Reduced Power Consumption: Low leakage current helps in reducing power consumption and improving energy efficiency.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Easy Assembly: Surface mount package simplifies the assembly process, reducing manufacturing costs.
  • Enhanced Reliability: Robust design ensures long-term reliability and stable performance.

Specifications:

The MMBD914TS features a maximum repetitive reverse voltage of 100V, a maximum forward current of 200mA, and a reverse recovery time of typically 4 ns. Its operating temperature range is from -65°C to +150°C. The forward voltage is typically around 1V at a forward current of 10mA. It is commonly available in a SOT-323 package.

This diode is an excellent choice for applications requiring fast switching speeds, low capacitance, and reliable performance in a compact surface mount package.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention