EN
  • EN
  • DE

KBJ1508 _B0 _10001

Part No KBJ1508 _B0 _10001
Manufacturer Panjit
Catalog OEM Parts (J - L)
Description Diode Rectifier Bridge Single 800V 15A 4-Pin KBJ Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964035-KBJ1508 _B0 _10001
Categories OEM Parts(J-L)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KBJ1508 _B0 _10001 CAD Model

Description

The KBJ1508 is a single-phase bridge rectifier manufactured by Panjit. This component is designed for converting alternating current (AC) to direct current (DC), and is commonly used in power supplies and various electronic devices.

Applications:

  • Power Supplies: Used in AC-to-DC power supplies for various electronic devices.
  • Adapters: Employed in AC adapters to convert mains voltage to a usable DC voltage.
  • Lighting Systems: Found in LED lighting systems to provide rectified DC power.
  • Industrial Equipment: Utilized in industrial control systems requiring DC power.
  • Consumer Electronics: Integrated into consumer electronics such as televisions, radios, and chargers.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, enhancing reliability.
  • High Isolation Voltage: Provides high isolation voltage between the AC input and DC output.
  • Low Forward Voltage Drop: Ensures efficient power conversion with minimal voltage loss.
  • Compact Size: Features a compact design for easy integration into various applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Efficient AC-to-DC Conversion: Provides efficient and reliable AC-to-DC conversion.
  • Enhanced Reliability: Offers enhanced reliability due to its high surge current capability and robust design.
  • Reduced Power Loss: Minimizes power loss with its low forward voltage drop, improving overall efficiency.
  • Easy Integration: Simplifies integration into various applications due to its compact size and standard package.
  • Environmentally Friendly: Meets RoHS standards, contributing to environmentally friendly products.

Additional Details:

The KBJ1508 has a maximum repetitive peak reverse voltage of 800V and a maximum RMS voltage of 560V. The maximum DC blocking voltage is 800V. The maximum average forward rectified current is 1.5A. The operating and storage temperature range is typically between -55°C to +150°C. The device is available in a KBJ package. It offers excellent thermal performance, aiding in heat dissipation. The high isolation voltage ensures safety and prevents electrical hazards.

This bridge rectifier is suitable for a wide range of applications requiring efficient and reliable AC-to-DC conversion. Its robust design and compliance with industry standards make it a dependable choice for various power supply needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4437 $51.0255
275+ $0.3641 $100.1275
430+ $0.3527 $151.6610
590+ $0.3414 $201.4260
760+ $0.3300 $250.8000
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess