The GLZ27AT/R7 is a single Zener diode manufactured by Panjit. It's designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode provides a stable reference voltage, protecting sensitive components from overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in automotive electronics
- Overvoltage protection in consumer electronics
- Reference voltage in instrumentation circuits
- Clipping and clamping circuits
Features
- Zener Voltage: 27V (Nominal)
- High surge current capability
- Low leakage current
- Glass passivated junction
- Available in a compact SOD-123 package
- RoHS Compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive circuits from voltage spikes
- Reduces the risk of component failure due to overvoltage
- Compact size allows for use in space-constrained applications
- Enhances the reliability of electronic devices
Additional Details
The GLZ27AT/R7 Zener diode offers a power dissipation of typically 500mW and operates over a wide temperature range. Its fast response time ensures effective transient voltage suppression. The SOD-123 package allows for automated placement and soldering, reducing manufacturing costs. The device is designed to meet stringent quality standards, ensuring long-term reliability in demanding applications. This diode is specifically designed to clamp voltages to 27V, providing a safeguard for downstream circuitry. Its glass-passivated junction provides excellent stability and reliability under varying operating conditions.