EN
  • EN
  • DE

GLZ24BT/R13

Part No GLZ24BT/R13
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 24V 3% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060834-GLZ24BT/R13
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLZ24BT/R13 CAD Model

Description

The Panjit GLZ24BT/R13 is a surface-mount Zener diode designed for precise voltage regulation and robust transient voltage suppression. As part of Panjit's range of protection devices, it ensures stable voltage levels and shields sensitive components from damaging voltage spikes. Its compact size and reliable performance make it suitable for a wide variety of electronic applications.

Applications

  • Voltage Regulation: Maintains stable voltage levels in various electronic circuits.
  • Transient Voltage Suppression: Protects against voltage transients and surges.
  • Overvoltage Protection: Safeguards components from overvoltage conditions.
  • Signal Line Protection: Protects signal lines in communication equipment.
  • Power Supply Protection: Ensures stable and protected power supplies.
  • Automotive Electronics: Used in automotive systems for voltage surge protection.

Features

  • Zener Voltage: Provides a Zener voltage (Vz) of 24V.
  • Surface Mount Package: Comes in a compact SOD-123 package for easy surface mount assembly.
  • Low Leakage Current: Features a low reverse leakage current, minimizing power loss.
  • High Surge Capability: Designed to withstand high surge currents, providing robust protection.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.
  • Fast Response Time: Responds quickly to voltage transients.

Benefits

  • Precise Voltage Control: Delivers accurate and stable voltage levels in circuits.
  • Effective Surge Protection: Protects electronic components from damaging voltage surges.
  • Compact Footprint: Small SOD-123 package allows for dense PCB layouts.
  • Reliable Operation: Offers reliable performance in various operating conditions.
  • Simplified Assembly: Easy surface mount assembly reduces manufacturing costs.

Additional Details

The GLZ24BT/R13 Zener diode has a specific power dissipation rating suitable for its intended voltage regulation and surge protection tasks; these details are typically specified in the datasheet. Its operating temperature range is designed to meet industrial requirements, ensuring reliable performance in diverse thermal environments. The SOD-123 package is favored for its small size and efficient heat dissipation capabilities, making it suitable for densely populated circuit boards. The reverse leakage current (Ir) is kept to a minimum to reduce power consumption and maintain stable operation. It's commonly used in consumer electronics, telecommunications equipment, and industrial control systems to protect sensitive circuits from voltage variations and spikes. Specific surge current ratings are documented in the datasheet, allowing designers to select the appropriate diode for their particular surge protection needs. This diode is an essential component in enhancing the reliability and longevity of electronic devices by providing dependable voltage regulation and surge protection.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess