EN
  • EN
  • DE

GLZ2.7A T/R 13

Part No GLZ2.7A T/R 13
Manufacturer Panjit
Catalog Custom Parts (E - I)
Description Diode Zener Single 2.7V 4% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109828-GLZ2.7A T/R 13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLZ2.7A T/R 13 CAD Model

Description

The GLZ2.7A T/R 13 is a 2.7V Zener diode manufactured by Panjit. A Zener diode is a silicon semiconductor device that allows current to flow in either forward or reverse direction. It's specifically designed to reliably allow reverse current flow when a certain reverse voltage, known as the Zener voltage, is reached. This makes it ideal for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications:

  • Voltage Regulation
  • Voltage Reference
  • Surge Suppression
  • Clipping Circuits
  • Overvoltage Protection

Features:

  • Precise Zener Voltage: Maintains a stable voltage across its terminals when the reverse voltage exceeds the Zener voltage (2.7V in this case).
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Small Package Size: Facilitates integration into compact electronic devices.
  • High Surge Current Capability: Withstands high current surges without damage, enhancing reliability.
  • Fast Response Time: Provides quick protection against voltage transients.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage reference for sensitive circuits.
  • Protection against Overvoltage: Prevents damage to downstream components by clamping the voltage at the Zener voltage.
  • Improved Circuit Reliability: Protects circuits from voltage transients and surges.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation and protection.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details:

The GLZ2.7A T/R 13 is typically packaged in a small surface mount package (e.g., SOD-123). The specific electrical characteristics, such as Zener impedance and reverse leakage current, are detailed in the Panjit datasheet. It is crucial to consult the datasheet for proper application and design considerations. Proper derating guidelines should be followed to ensure reliable operation at elevated temperatures. The diode is typically used in conjunction with a series resistor to limit the current flowing through it. The GLZ2.7A T/R 13 is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess