EN
  • EN
  • DE

NLU1G07AMX1TCG

Part No NLU1G07AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6ULLGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-ULLGA (1.45x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 6-XFLGA
Supplier Device Package 6-ULLGA (1.45x1)
Base Product Number NLU1G07
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NLU1G07AMX1TCG,2156-NLU1G07AMX1TCG-ONTR-ND,ONSONSNLU1G07AMX1TCG
Standard Package 3,000
Win Source Part Number 1316578-NLU1G07AMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU1G07AMX1TCG CAD Model

Description

Introducing the NLU1G07AMX1TCG by ON Semiconductor

The NLU1G07AMX1TCG is a cutting-edge single Non-Inverting Buffer with Schmitt Trigger input from ON Semiconductor, designed to provide high-performance logic level conversion and signal conditioning with low power consumption. This device is part of ON Semiconductor's extensive range of logic gate products, known for their reliability and efficiency.

Key Features

  • Advanced Design: The NLU1G07AMX1TCG is built using advanced CMOS technology, ensuring low power dissipation and high noise immunity, making it suitable for a variety of applications in modern electronics.
  • High-Speed Operation: With a propagation delay time that is significantly lower than many comparable devices, this buffer ensures fast response times in critical applications.
  • Logic Level Translation: The device is capable of translating between different logic levels, making it ideal for interfacing between components that operate at different voltage levels within a system.
  • Robust Schmitt Trigger Input: The Schmitt Trigger input provides a hysteresis effect, which enhances noise immunity and allows for a clean and stable output even in the presence of input signal disturbances.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 1.65V to 5.5V, accommodating various power supply levels and ensuring compatibility with both low-voltage and standard logic level systems.
  • Energy Efficient: This device is designed to be energy-efficient, making it suitable for battery-powered and portable devices where power conservation is paramount.
  • Compact Packaging: The NLU1G07AMX1TCG comes in an ultra-small MicroPak™ package, which minimizes the PCB space required and is ideal for space-constrained applications.

Applications

The versatility of the NLU1G07AMX1TCG makes it a perfect fit for a wide array of applications, including but not limited to:

  • Signal conditioning in mixed-signal environments
  • Logic level translation in multi-voltage systems
  • Wave shaping and noise filtering
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Communication infrastructure

With its robust design and versatile features, the NLU1G07AMX1TCG from ON Semiconductor is an excellent choice for designers looking to enhance system reliability and performance while maintaining energy efficiency and compactness.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess