The Panjit 819957-BZX84C16_R1_00001 is a zener diode with a nominal voltage of 16V and a power rating of 410mW. It has a tolerance of ±5% and a reverse leakage current of 100nA at 11.2V. The zener diode has an impedance of 40Ω and is suitable for voltage regulation applications. With its surface mountable TO-236-3, SC-59, SOT-23-3 package, it offers easy installation. The zener diode operates in a temperature range of -55°C to 150°C, making it suitable for various environments. It is part of the BZX84 series and is currently active in the market.
- Nominal Voltage: 16V
- Power Rating: 410mW
- Tolerance: ±5%
- Reverse Leakage Current: 100nA @ 11.2V
- Impedance: 40Ω
- Package: TO-236-3, SC-59, SOT-23-3
- Operating Temperature Range: -55°C to 150°C
- Series: BZX84