EN
  • EN
  • DE

BZT52C27ST/R7

Part No BZT52C27ST/R7
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 27V 5% 200mW 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977230-BZT52C27ST/R7
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C27ST/R7 CAD Model

Description

The BZT52C27ST/R7 is a Zener diode manufactured by Panjit. This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are crucial for maintaining stable voltage levels and protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and voltage references.
  • Overvoltage Protection: Protecting sensitive electronic components from damage due to voltage surges.
  • Clipping Circuits: Limiting the voltage levels in signal processing applications.
  • Voltage Clamping: Preventing voltage from exceeding a certain level in sensitive circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by ESD or inductive loads.

Features

  • Zener Voltage of 27V: Provides a stable voltage reference at 27 volts.
  • Surface Mount Package (SOD-323): Compact size suitable for high-density circuit boards.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The BZT52C27ST/R7 Zener diode has a power dissipation rating determined by its package type and thermal characteristics. The reverse leakage current (Ir) at a specified reverse voltage is typically very low, contributing to energy efficiency. The Zener impedance (Zz) indicates how much the Zener voltage changes with variations in current. It is commonly used in portable electronics, automotive systems, and industrial control equipment where voltage regulation and overvoltage protection are critical. The “/R7” suffix often indicates tape and reel packaging for automated assembly processes. The 'ST' in the part number might indicate a specific manufacturing process or tighter tolerance.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess