EN
  • EN
  • DE

BZT52-C5V1S T/R

Part No BZT52-C5V1S T/R
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOD323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 709822-BZT52-C5V1S T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52-C5V1S T/R CAD Model

Description

The BZT52-C5V1S T/R is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in a variety of electronic applications. With a Zener voltage of 5.1V, it's commonly used to protect sensitive components from voltage transients and spikes.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and control circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Transient Voltage Suppression: Providing protection against electrostatic discharge (ESD) and other transient events.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Clamping: Preventing voltage from exceeding a predefined level in sensitive circuits.

Features

  • Zener Voltage of 5.1V: Provides a stable breakdown voltage of 5.1 volts.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly and complies with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Protects sensitive components from damage caused by voltage variations.
  • Improved System Reliability: Reduces the risk of component failure due to overvoltage conditions.
  • Cost-Effective Solution: Provides a simple and inexpensive method for voltage regulation and protection.
  • Easy Integration: Small surface-mount package simplifies PCB layout and assembly.
  • Stable Performance: Ensures consistent voltage regulation across a wide range of operating conditions.

Additional Details

The BZT52-C5V1S T/R typically comes in a SOD-323 package. Key specifications include the Zener voltage tolerance, reverse leakage current, and power dissipation. Designers should refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines. The "T/R" suffix indicates that the component is supplied on tape and reel for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
15,000+ $0.0116 $174.0000
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess