EN
  • EN
  • DE

BZT52-C4V7 T/R

Part No BZT52-C4V7 T/R
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD-123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 709821-BZT52-C4V7 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52-C4V7 T/R CAD Model

Description

The BZT52-C4V7 T/R is a surface-mount Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression in a wide range of electronic applications. The 'C4V7' designation indicates a Zener voltage of 4.7 volts. This diode is commonly used to protect sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation in portable electronics
  • Overvoltage protection in power supplies
  • Transient voltage suppression in automotive electronics
  • Signal line protection in communication equipment
  • Use in industrial control systems for voltage clamping

Features:

  • Surface-mount package (SOD-123)
  • Zener voltage of 4.7V
  • Low dynamic impedance
  • High surge current capability
  • Lead-free finish, RoHS compliant

Benefits:

  • Precise voltage regulation at 4.7V
  • Effective protection against voltage transients
  • Small footprint for space-constrained applications
  • Environmentally friendly (RoHS compliant)
  • Easy to integrate into automated assembly processes

Additional Details:

The BZT52-C4V7 T/R Zener diode operates by providing a stable voltage reference when the reverse voltage reaches its Zener voltage. It offers a fast response time to transient voltage surges. The SOD-123 package is designed for automated placement and soldering. The low dynamic impedance ensures stable voltage regulation over a range of current levels. Panjit is a reputable manufacturer known for high-quality discrete semiconductor devices. The diode's construction provides good thermal stability. The T/R (tape and reel) packaging simplifies handling and assembly processes. The BZT52-C4V7 T/R offers a cost-effective solution for protecting sensitive circuits from voltage fluctuations and spikes.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess