The BZT52-C28S is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is commonly used to protect sensitive components from overvoltage conditions and to provide a stable reference voltage.
Applications
- Voltage regulation
- Overvoltage protection
- Reference voltage generation
- Transient voltage suppression
- Clipping circuits
Features
- Surface-mount package (SOD-323)
- Zener voltage of 28V
- Low leakage current
- High surge current capability
- Lead-free finish, RoHS compliant
Benefits
- Provides precise voltage regulation
- Protects circuits from voltage spikes and surges
- Easy to install due to its surface-mount design
- Small footprint saves board space
- Reliable performance in various environmental conditions
Specifications
The BZT52-C28S has a Zener voltage (Vz) of 28V with a tolerance of approximately ±5%. The maximum power dissipation is typically around 500mW. The operating temperature range is typically from -65°C to +150°C. The forward voltage drop is usually around 0.9V at a forward current of 10mA. The diode is housed in a SOD-323 package, which is a small, surface-mount plastic package.
The low leakage current minimizes power loss in the circuit and ensures stable operation. The high surge current capability allows the diode to withstand transient voltage spikes without damage. The BZT52-C28S is suitable for use in a wide range of electronic devices, including power supplies, communication equipment, and consumer electronics.