The Panjit 819915-BZM5242B-R1-10001 is an electronic component that is categorized as uncategorized. This component is manufactured by Panjit and is designed to offer reliable performance. It is a Zener diode that is suitable for use in various applications that require voltage regulation and transient voltage suppression. The component is designed to operate at a maximum voltage of 12V and a maximum power of 500mW. It is ideal for use in power supplies, voltage regulators, and battery management applications.
- Category: Uncategorized
- Manufacturer: Panjit
- Type: Zener Diode
- Maximum Voltage: 12V
- Maximum Power: 500mW
- Applications: Voltage regulation, Transient voltage suppression